Penn-Union Corp. Ring Lug R6A8HS

Description
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE #8 STUD SIZE HEAT SHRINK PREINSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.086 INCH LENGTH X 0.31 INCH WIDTH BRAZED SEAM BARREL R6 MODEL
Datasheet
Description
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE #8 STUD SIZE HEAT SHRINK PREINSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.086 INCH LENGTH X 0.31 INCH WIDTH BRAZED SEAM BARREL R6 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R6A8HS - Penn-Union Corp.
Edinboro, PA, USA
Ring Lug
R6A8HS
Ring Lug R6A8HS
STANDARD TYPE RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE #8 STUD SIZE HEAT SHRINK PREINSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.086 INCH LENGTH X 0.31 INCH WIDTH BRAZED SEAM BARREL R6 MODEL
  • STANDARD TYPE
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • #8 STUD SIZE
  • HEAT SHRINK PREINSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • DIMENSION 1.086 INCH LENGTH X 0.31 INCH WIDTH
  • BRAZED SEAM BARREL
  • R6 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number R6A8HS
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2851.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Quick Disconnects - 1-1627194-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Bootlace Ferrules - 1787316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details