STANDARD TYPE
RED COLOR
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
3/8 INCH STUD SIZE
HEAT SHRINK PREINSULATED INSULATION TYPE
PENN-CRIMPS. BRAND
DIMENSION 1.525 INCH LENGTH X 0.706 INCH WIDTH
BRAZED SEAM BARREL
R6 MODEL
Penn-Union Corp.
Done
Datasheet
Description
STANDARD TYPE
RED COLOR
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
3/8 INCH STUD SIZE
HEAT SHRINK PREINSULATED INSULATION TYPE
PENN-CRIMPS. BRAND
DIMENSION 1.525 INCH LENGTH X 0.706 INCH WIDTH
BRAZED SEAM BARREL
R6 MODEL
STANDARD TYPE
RED COLOR
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
3/8 INCH STUD SIZE
HEAT SHRINK PREINSULATED INSULATION TYPE
PENN-CRIMPS. BRAND
DIMENSION 1.525 INCH LENGTH X 0.706 INCH WIDTH
BRAZED SEAM BARREL
R6 MODEL