Penn-Union Corp. Ring Lug R4C8S

Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #8 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 0.95 INCH LENGTH X 0.28 INCH WIDTH X 0.04 INCH THICK BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R4 MODEL
Datasheet
Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #8 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 0.95 INCH LENGTH X 0.28 INCH WIDTH X 0.04 INCH THICK BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R4C8S - Penn-Union Corp.
Edinboro, PA, USA
Ring Lug
R4C8S
Ring Lug R4C8S
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #8 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 0.95 INCH LENGTH X 0.28 INCH WIDTH X 0.04 INCH THICK BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R4 MODEL
  • STANDARD TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CUL, CSA APPROVAL
  • #8 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • DIMENSION 0.95 INCH LENGTH X 0.28 INCH WIDTH X 0.04 INCH THICK
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER
  • R4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number R4C8S
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
METRIC SCREW TERMINAL (BLUE) - 7698-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Insulated Ferrules - 2204.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-175216-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details