Penn-Union Corp. Ring Lug R4C6S

Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 0.95 INCH LENGTH X 0.28 INCH WIDTH X 0.04 INCH THICK BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R4 MODEL
Datasheet
Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 0.95 INCH LENGTH X 0.28 INCH WIDTH X 0.04 INCH THICK BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R4C6S - Penn-Union Corp.
Edinboro, PA, USA
Ring Lug
R4C6S
Ring Lug R4C6S
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 0.95 INCH LENGTH X 0.28 INCH WIDTH X 0.04 INCH THICK BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R4 MODEL
  • STANDARD TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CUL, CSA APPROVAL
  • #6 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • DIMENSION 0.95 INCH LENGTH X 0.28 INCH WIDTH X 0.04 INCH THICK
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER
  • R4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number R4C6S
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2843.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Crocodile Clips - 1559569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Stainless steel
Features RoHS
View Details
Ring Terminals & Spade Terminals - 1-1627187-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details