Penn-Union Corp. Ring Lug R4C3850B

Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE 3/8 INCH STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM R4 MODEL
Datasheet
Description
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE 3/8 INCH STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM R4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R4C3850B - Penn-Union Corp.
Edinboro, PA, USA
Ring Lug
R4C3850B
Ring Lug R4C3850B
STANDARD TYPE YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 50 PER BAG STANDARD PACKAGE 3/8 INCH STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM R4 MODEL
  • STANDARD TYPE
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 50 PER BAG STANDARD PACKAGE
  • 3/8 INCH STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • BUTTED SEAM
  • R4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number R4C3850B
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data