STANDARD TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
25 PER BAG STANDARD PACKAGE
#6 STUD SIZE
VINYL INSULATED INSULATION TYPE
PENN-CRIMPS. BRAND
BUTTED SEAM
R4 MODEL
Penn-Union Corp.
Done
Datasheet
Description
STANDARD TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
25 PER BAG STANDARD PACKAGE
#6 STUD SIZE
VINYL INSULATED INSULATION TYPE
PENN-CRIMPS. BRAND
BUTTED SEAM
R4 MODEL
STANDARD TYPE
BLUE COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
25 PER BAG STANDARD PACKAGE
#6 STUD SIZE
VINYL INSULATED INSULATION TYPE
PENN-CRIMPS. BRAND
BUTTED SEAM
R4 MODEL