Penn-Union Corp. Ring Lug R4B1410B

Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM R4 MODEL
Datasheet
Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM R4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R4B1410B - Penn-Union Corp.
Edinboro, PA, USA
Ring Lug
R4B1410B
Ring Lug R4B1410B
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE 1/4 INCH STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM R4 MODEL
  • STANDARD TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 10 PER BAG STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • BUTTED SEAM
  • R4 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number R4B1410B
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2228.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Terminal Posts - 1796930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details