Penn-Union Corp. Ring Lug R2G10S

Description
STANDARD TYPE 4 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL #10 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.26 INCH LENGTH X 0.45 INCH WIDTH X 0.075 INCH THICK BRAZED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R2 MODEL
Datasheet
Description
STANDARD TYPE 4 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL #10 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.26 INCH LENGTH X 0.45 INCH WIDTH X 0.075 INCH THICK BRAZED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R2G10S - Penn-Union Corp.
Edinboro, PA, USA
Ring Lug
R2G10S
Ring Lug R2G10S
STANDARD TYPE 4 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL #10 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.26 INCH LENGTH X 0.45 INCH WIDTH X 0.075 INCH THICK BRAZED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R2 MODEL
  • STANDARD TYPE
  • 4 AWG MAX. CONDUCTOR SIZE
  • UL, CUL APPROVAL
  • #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • DIMENSION 1.26 INCH LENGTH X 0.45 INCH WIDTH X 0.075 INCH THICK
  • BRAZED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER
  • R2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number R2G10S
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data