Description
STANDARD TYPE
8 AWG MAX. CONDUCTOR SIZE
UL, CUL APPROVAL
5/16 INCH STUD SIZE
NON INSULATED INSULATION TYPE
PENN-CRIMPS. BRAND
DIMENSION 1.07 INCH LENGTH X 0.6 INCH WIDTH X 0.05 INCH THICK
BRAZED SEAM BARREL
MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER
R2 MODEL