Penn-Union Corp. Ring Lug R2E14

Description
STANDARD TYPE 8 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.07 INCH LENGTH X 0.6 INCH WIDTH X 0.05 INCH THICK BRAZED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R2 MODEL
Datasheet
Description
STANDARD TYPE 8 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.07 INCH LENGTH X 0.6 INCH WIDTH X 0.05 INCH THICK BRAZED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R2E14 - Penn-Union Corp.
Edinboro, PA, USA
Ring Lug
R2E14
Ring Lug R2E14
STANDARD TYPE 8 AWG MAX. CONDUCTOR SIZE UL, CUL APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 1.07 INCH LENGTH X 0.6 INCH WIDTH X 0.05 INCH THICK BRAZED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R2 MODEL
  • STANDARD TYPE
  • 8 AWG MAX. CONDUCTOR SIZE
  • UL, CUL APPROVAL
  • 1/4 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • DIMENSION 1.07 INCH LENGTH X 0.6 INCH WIDTH X 0.05 INCH THICK
  • BRAZED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER
  • R2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number R2E14
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Crocodile Clips - 1902621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details