Penn-Union Corp. Ring Lug R2B56S

Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 0.9 INCH LENGTH X 0.46 INCH WIDTH X 0.03 INCH THICK BRAZED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R2 MODEL
Datasheet
Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 0.9 INCH LENGTH X 0.46 INCH WIDTH X 0.03 INCH THICK BRAZED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R2B56S - Penn-Union Corp.
Edinboro, PA, USA
Ring Lug
R2B56S
Ring Lug R2B56S
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL 5/16 INCH STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 0.9 INCH LENGTH X 0.46 INCH WIDTH X 0.03 INCH THICK BRAZED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R2 MODEL
  • STANDARD TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CUL, CSA APPROVAL
  • 5/16 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • DIMENSION 0.9 INCH LENGTH X 0.46 INCH WIDTH X 0.03 INCH THICK
  • BRAZED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER
  • R2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number R2B56S
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data