Penn-Union Corp. Ring Lug R1D14S

Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 12 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 0.91 INCH LENGTH X 0.53 INCH WIDTH X 0.05 INCH THICK BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R1 MODEL
Datasheet
Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 12 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 0.91 INCH LENGTH X 0.53 INCH WIDTH X 0.05 INCH THICK BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R1D14S - Penn-Union Corp.
Edinboro, PA, USA
Ring Lug
R1D14S
Ring Lug R1D14S
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 12 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 0.91 INCH LENGTH X 0.53 INCH WIDTH X 0.05 INCH THICK BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R1 MODEL
  • STANDARD TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 12 AWG MAX. CONDUCTOR SIZE
  • UL, CUL, CSA APPROVAL
  • 1/4 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • DIMENSION 0.91 INCH LENGTH X 0.53 INCH WIDTH X 0.05 INCH THICK
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER
  • R1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number R1D14S
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2775.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Quick Disconnects - 1-1627025-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ring Terminals - 1788593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details