Penn-Union Corp. Ring Lug R1C810B

Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE #8 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM R1 MODEL
Datasheet
Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE #8 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM R1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R1C810B - Penn-Union Corp.
Edinboro, PA, USA
Ring Lug
R1C810B
Ring Lug R1C810B
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE #8 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM R1 MODEL
  • STANDARD TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 10 PER BAG STANDARD PACKAGE
  • #8 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • BUTTED SEAM
  • R1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number R1C810B
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details