Penn-Union Corp. Ring Lug R1A38

Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 0.94 INCH LENGTH X 0.53 INCH WIDTH X 0.03 INCH THICK BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R1 MODEL
Datasheet
Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 0.94 INCH LENGTH X 0.53 INCH WIDTH X 0.03 INCH THICK BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - R1A38 - Penn-Union Corp.
Edinboro, PA, USA
Ring Lug
R1A38
Ring Lug R1A38
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL 3/8 INCH STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND DIMENSION 0.94 INCH LENGTH X 0.53 INCH WIDTH X 0.03 INCH THICK BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER R1 MODEL
  • STANDARD TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CUL, CSA APPROVAL
  • 3/8 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • DIMENSION 0.94 INCH LENGTH X 0.53 INCH WIDTH X 0.03 INCH THICK
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED ANNEALED COPPER
  • R1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number R1A38
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1788741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Splices - 108961N008 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 4 to 6 mm2
View Details