Penn-Union Corp. Pigtail/Stem Terminal PSS333051/2

Description
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 266.8 MCM TO 18/1 AWG, 26/7 AWG ACSR CONDUCTOR SIZE 300 MCM, 336.4 MCM ALUMINUM/COPPER CONDUCTOR SIZE 0.46 INCH DIA X 5-1/2 INCH L PIGTAIL SIZE DIE INDEX 1-1/8 TO 2 COLOR CODE CLEAR PSS MODEL
Datasheet
Description
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 266.8 MCM TO 18/1 AWG, 26/7 AWG ACSR CONDUCTOR SIZE 300 MCM, 336.4 MCM ALUMINUM/COPPER CONDUCTOR SIZE 0.46 INCH DIA X 5-1/2 INCH L PIGTAIL SIZE DIE INDEX 1-1/8 TO 2 COLOR CODE CLEAR PSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pigtail/Stem Terminal - PSS333051/2 - Penn-Union Corp.
Edinboro, PA, USA
Pigtail/Stem Terminal
PSS333051/2
Pigtail/Stem Terminal PSS333051/2
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 266.8 MCM TO 18/1 AWG, 26/7 AWG ACSR CONDUCTOR SIZE 300 MCM, 336.4 MCM ALUMINUM/COPPER CONDUCTOR SIZE 0.46 INCH DIA X 5-1/2 INCH L PIGTAIL SIZE DIE INDEX 1-1/8 TO 2 COLOR CODE CLEAR PSS MODEL
  • TIN PLATED COPPER STEM MATERIAL
  • ACSR/ALUMINUM CONDUCTOR MATERIAL
  • 266.8 MCM TO 18/1 AWG, 26/7 AWG ACSR CONDUCTOR SIZE
  • 300 MCM, 336.4 MCM ALUMINUM/COPPER CONDUCTOR SIZE
  • 0.46 INCH DIA X 5-1/2 INCH L PIGTAIL SIZE
  • DIE INDEX 1-1/8 TO 2
  • COLOR CODE CLEAR
  • PSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PSS333051/2
Product Name Pigtail/Stem Terminal
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data