Penn-Union Corp. Pigtail/Stem Terminal PSS263051/2

Description
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 250 MCM, 266.8 MCM ALUMINUM/COPPER CONDUCTOR SIZE 0.46 INCH DIA X 5-1/2 INCH L PIGTAIL SIZE DIE INDEX 1-1/8 TO 2 COLOR CODE CLEAR PSS MODEL
Datasheet
Description
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 250 MCM, 266.8 MCM ALUMINUM/COPPER CONDUCTOR SIZE 0.46 INCH DIA X 5-1/2 INCH L PIGTAIL SIZE DIE INDEX 1-1/8 TO 2 COLOR CODE CLEAR PSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pigtail/Stem Terminal - PSS263051/2 - Penn-Union Corp.
Edinboro, PA, USA
Pigtail/Stem Terminal
PSS263051/2
Pigtail/Stem Terminal PSS263051/2
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 250 MCM, 266.8 MCM ALUMINUM/COPPER CONDUCTOR SIZE 0.46 INCH DIA X 5-1/2 INCH L PIGTAIL SIZE DIE INDEX 1-1/8 TO 2 COLOR CODE CLEAR PSS MODEL
  • TIN PLATED COPPER STEM MATERIAL
  • ACSR/ALUMINUM CONDUCTOR MATERIAL
  • 250 MCM, 266.8 MCM ALUMINUM/COPPER CONDUCTOR SIZE
  • 0.46 INCH DIA X 5-1/2 INCH L PIGTAIL SIZE
  • DIE INDEX 1-1/8 TO 2
  • COLOR CODE CLEAR
  • PSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PSS263051/2
Product Name Pigtail/Stem Terminal
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Ring Terminals & Spade Terminals - 1-1627187-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details