Penn-Union Corp. Pigtail/Stem Terminal PSS2261/2

Description
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 4 AWG ACSR CONDUCTOR SIZE 4 AWG STRANDED, 2 AWG SOLID ALUMINUM/COPPER CONDUCTOR SIZE 0.258 INCH DIA X 6-1/2 INCH L PIGTAIL SIZE DIE INDEX 0.84 OR B-249 COLOR CODE ORANGE PSS MODEL
Datasheet
Description
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 4 AWG ACSR CONDUCTOR SIZE 4 AWG STRANDED, 2 AWG SOLID ALUMINUM/COPPER CONDUCTOR SIZE 0.258 INCH DIA X 6-1/2 INCH L PIGTAIL SIZE DIE INDEX 0.84 OR B-249 COLOR CODE ORANGE PSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pigtail/Stem Terminal - PSS2261/2 - Penn-Union Corp.
Edinboro, PA, USA
Pigtail/Stem Terminal
PSS2261/2
Pigtail/Stem Terminal PSS2261/2
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 4 AWG ACSR CONDUCTOR SIZE 4 AWG STRANDED, 2 AWG SOLID ALUMINUM/COPPER CONDUCTOR SIZE 0.258 INCH DIA X 6-1/2 INCH L PIGTAIL SIZE DIE INDEX 0.84 OR B-249 COLOR CODE ORANGE PSS MODEL
  • TIN PLATED COPPER STEM MATERIAL
  • ACSR/ALUMINUM CONDUCTOR MATERIAL
  • 4 AWG ACSR CONDUCTOR SIZE
  • 4 AWG STRANDED, 2 AWG SOLID ALUMINUM/COPPER CONDUCTOR SIZE
  • 0.258 INCH DIA X 6-1/2 INCH L PIGTAIL SIZE
  • DIE INDEX 0.84 OR B-249
  • COLOR CODE ORANGE
  • PSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PSS2261/2
Product Name Pigtail/Stem Terminal
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1627117-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
8101 Nailclip on 0.080″ Pin Adapter - 8101 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin
View Details
Bootlace Ferrules - 1787286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details