Penn-Union Corp. Pigtail/Stem Terminal PSS20161/2

Description
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 2/0 AWG ACSR CONDUCTOR SIZE 2/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE 0.325 INCH DIA X 6-1/2 INCH L PIGTAIL SIZE DIE INDEX 0.84 OR B-249 COLOR CODE GRAY PSS MODEL
Datasheet
Description
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 2/0 AWG ACSR CONDUCTOR SIZE 2/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE 0.325 INCH DIA X 6-1/2 INCH L PIGTAIL SIZE DIE INDEX 0.84 OR B-249 COLOR CODE GRAY PSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pigtail/Stem Terminal - PSS20161/2 - Penn-Union Corp.
Edinboro, PA, USA
Pigtail/Stem Terminal
PSS20161/2
Pigtail/Stem Terminal PSS20161/2
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 2/0 AWG ACSR CONDUCTOR SIZE 2/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE 0.325 INCH DIA X 6-1/2 INCH L PIGTAIL SIZE DIE INDEX 0.84 OR B-249 COLOR CODE GRAY PSS MODEL
  • TIN PLATED COPPER STEM MATERIAL
  • ACSR/ALUMINUM CONDUCTOR MATERIAL
  • 2/0 AWG ACSR CONDUCTOR SIZE
  • 2/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
  • 0.325 INCH DIA X 6-1/2 INCH L PIGTAIL SIZE
  • DIE INDEX 0.84 OR B-249
  • COLOR CODE GRAY
  • PSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PSS20161/2
Product Name Pigtail/Stem Terminal
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2788.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Ring Terminals - 1788660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details