Penn-Union Corp. Pigtail/Stem Terminal PSS1261/2

Description
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 2 AWG ACSR CONDUCTOR SIZE 2 AWG STRANDED, 1/0 AWG SOLID ALUMINUM/COPPER CONDUCTOR SIZE 0.258 INCH DIA X 6-1/2 INCH L PIGTAIL SIZE DIE INDEX 0.84 OR B-249 COLOR CODE RED PSS MODEL
Datasheet
Description
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 2 AWG ACSR CONDUCTOR SIZE 2 AWG STRANDED, 1/0 AWG SOLID ALUMINUM/COPPER CONDUCTOR SIZE 0.258 INCH DIA X 6-1/2 INCH L PIGTAIL SIZE DIE INDEX 0.84 OR B-249 COLOR CODE RED PSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pigtail/Stem Terminal - PSS1261/2 - Penn-Union Corp.
Edinboro, PA, USA
Pigtail/Stem Terminal
PSS1261/2
Pigtail/Stem Terminal PSS1261/2
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 2 AWG ACSR CONDUCTOR SIZE 2 AWG STRANDED, 1/0 AWG SOLID ALUMINUM/COPPER CONDUCTOR SIZE 0.258 INCH DIA X 6-1/2 INCH L PIGTAIL SIZE DIE INDEX 0.84 OR B-249 COLOR CODE RED PSS MODEL
  • TIN PLATED COPPER STEM MATERIAL
  • ACSR/ALUMINUM CONDUCTOR MATERIAL
  • 2 AWG ACSR CONDUCTOR SIZE
  • 2 AWG STRANDED, 1/0 AWG SOLID ALUMINUM/COPPER CONDUCTOR SIZE
  • 0.258 INCH DIA X 6-1/2 INCH L PIGTAIL SIZE
  • DIE INDEX 0.84 OR B-249
  • COLOR CODE RED
  • PSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PSS1261/2
Product Name Pigtail/Stem Terminal
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1377172-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Terminal, Pin, 8.76Mm; Product Range Amphenol Communications Solutions - 27AJ4000 - Newark, An Avnet Company
Specs
Terminal Type Connector Pin
Features RoHS; Insulated
View Details
2 suppliers
Insulated Ferrules - 2202.0/16 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details