TIN PLATED COPPER STEM MATERIAL
ACSR/ALUMINUM CONDUCTOR MATERIAL
1/0 AWG ACSR CONDUCTOR SIZE
1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
0.325 INCH DIA X 6-1/2 INCH L PIGTAIL SIZE
DIE INDEX 0.84 OR B-249
COLOR CODE YELLOW
PSS MODEL
Penn-Union Corp.
Done
Datasheet
Description
TIN PLATED COPPER STEM MATERIAL
ACSR/ALUMINUM CONDUCTOR MATERIAL
1/0 AWG ACSR CONDUCTOR SIZE
1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
0.325 INCH DIA X 6-1/2 INCH L PIGTAIL SIZE
DIE INDEX 0.84 OR B-249
COLOR CODE YELLOW
PSS MODEL
TIN PLATED COPPER STEM MATERIAL
ACSR/ALUMINUM CONDUCTOR MATERIAL
1/0 AWG ACSR CONDUCTOR SIZE
1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
0.325 INCH DIA X 6-1/2 INCH L PIGTAIL SIZE
DIE INDEX 0.84 OR B-249
COLOR CODE YELLOW
PSS MODEL