Penn-Union Corp. Pigtail/Stem Terminal PSKS2421/4

Description
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 4 TO 6/1 AWG, 7/1 AWG ACSR CONDUCTOR SIZE 4 AWG STRANDED, 2 AWG SOLID ALUMINUM/COPPER CONDUCTOR SIZE 0.204 INCH DIA X 2-1/2 INCH L PIGTAIL SIZE DIE INDEX BG, 5/8 COLOR CODE ORANGE PSKS MODEL
Datasheet
Description
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 4 TO 6/1 AWG, 7/1 AWG ACSR CONDUCTOR SIZE 4 AWG STRANDED, 2 AWG SOLID ALUMINUM/COPPER CONDUCTOR SIZE 0.204 INCH DIA X 2-1/2 INCH L PIGTAIL SIZE DIE INDEX BG, 5/8 COLOR CODE ORANGE PSKS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pigtail/Stem Terminal - PSKS2421/4 - Penn-Union Corp.
Edinboro, PA, USA
Pigtail/Stem Terminal
PSKS2421/4
Pigtail/Stem Terminal PSKS2421/4
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 4 TO 6/1 AWG, 7/1 AWG ACSR CONDUCTOR SIZE 4 AWG STRANDED, 2 AWG SOLID ALUMINUM/COPPER CONDUCTOR SIZE 0.204 INCH DIA X 2-1/2 INCH L PIGTAIL SIZE DIE INDEX BG, 5/8 COLOR CODE ORANGE PSKS MODEL
  • TIN PLATED COPPER STEM MATERIAL
  • ACSR/ALUMINUM CONDUCTOR MATERIAL
  • 4 TO 6/1 AWG, 7/1 AWG ACSR CONDUCTOR SIZE
  • 4 AWG STRANDED, 2 AWG SOLID ALUMINUM/COPPER CONDUCTOR SIZE
  • 0.204 INCH DIA X 2-1/2 INCH L PIGTAIL SIZE
  • DIE INDEX BG, 5/8
  • COLOR CODE ORANGE
  • PSKS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PSKS2421/4
Product Name Pigtail/Stem Terminal
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 102099-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Ring Terminals - 1251956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details