Penn-Union Corp. Pigtail/Stem Terminal PSKS1421/4

Description
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 2 TO 6/1 AWG, 7/1 AWG ACSR CONDUCTOR SIZE 2 AWG STRANDED, 1/0 AWG SOLID ALUMINUM/COPPER CONDUCTOR SIZE 0.204 INCH DIA X 2-1/2 INCH L PIGTAIL SIZE DIE INDEX BG, 5/8 COLOR CODE RED PSKS MODEL
Datasheet
Description
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 2 TO 6/1 AWG, 7/1 AWG ACSR CONDUCTOR SIZE 2 AWG STRANDED, 1/0 AWG SOLID ALUMINUM/COPPER CONDUCTOR SIZE 0.204 INCH DIA X 2-1/2 INCH L PIGTAIL SIZE DIE INDEX BG, 5/8 COLOR CODE RED PSKS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pigtail/Stem Terminal - PSKS1421/4 - Penn-Union Corp.
Edinboro, PA, USA
Pigtail/Stem Terminal
PSKS1421/4
Pigtail/Stem Terminal PSKS1421/4
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 2 TO 6/1 AWG, 7/1 AWG ACSR CONDUCTOR SIZE 2 AWG STRANDED, 1/0 AWG SOLID ALUMINUM/COPPER CONDUCTOR SIZE 0.204 INCH DIA X 2-1/2 INCH L PIGTAIL SIZE DIE INDEX BG, 5/8 COLOR CODE RED PSKS MODEL
  • TIN PLATED COPPER STEM MATERIAL
  • ACSR/ALUMINUM CONDUCTOR MATERIAL
  • 2 TO 6/1 AWG, 7/1 AWG ACSR CONDUCTOR SIZE
  • 2 AWG STRANDED, 1/0 AWG SOLID ALUMINUM/COPPER CONDUCTOR SIZE
  • 0.204 INCH DIA X 2-1/2 INCH L PIGTAIL SIZE
  • DIE INDEX BG, 5/8
  • COLOR CODE RED
  • PSKS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PSKS1421/4
Product Name Pigtail/Stem Terminal
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2398.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details