TIN PLATED COPPER STEM MATERIAL
ACSR/ALUMINUM CONDUCTOR MATERIAL
2 TO 6/1 AWG, 7/1 AWG ACSR CONDUCTOR SIZE
2 AWG STRANDED, 1/0 AWG SOLID ALUMINUM/COPPER CONDUCTOR SIZE
0.258 INCH DIA X 3-1/4 INCH L PIGTAIL SIZE
DIE INDEX BG, 5/8
COLOR CODE RED
PSKS MODEL
Penn-Union Corp.
Done
Datasheet
Description
TIN PLATED COPPER STEM MATERIAL
ACSR/ALUMINUM CONDUCTOR MATERIAL
2 TO 6/1 AWG, 7/1 AWG ACSR CONDUCTOR SIZE
2 AWG STRANDED, 1/0 AWG SOLID ALUMINUM/COPPER CONDUCTOR SIZE
0.258 INCH DIA X 3-1/4 INCH L PIGTAIL SIZE
DIE INDEX BG, 5/8
COLOR CODE RED
PSKS MODEL
TIN PLATED COPPER STEM MATERIAL
ACSR/ALUMINUM CONDUCTOR MATERIAL
2 TO 6/1 AWG, 7/1 AWG ACSR CONDUCTOR SIZE
2 AWG STRANDED, 1/0 AWG SOLID ALUMINUM/COPPER CONDUCTOR SIZE
0.258 INCH DIA X 3-1/4 INCH L PIGTAIL SIZE
DIE INDEX BG, 5/8
COLOR CODE RED
PSKS MODEL