Penn-Union Corp. Pigtail/Stem Terminal PSKS0231/4

Description
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 1/0 TO 6/1 AWG ACSR CONDUCTOR SIZE 1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE 0.258 INCH DIA X 3-1/4 INCH L PIGTAIL SIZE DIE INDEX BG, 5/8 COLOR CODE YELLOW PSKS MODEL
Datasheet
Description
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 1/0 TO 6/1 AWG ACSR CONDUCTOR SIZE 1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE 0.258 INCH DIA X 3-1/4 INCH L PIGTAIL SIZE DIE INDEX BG, 5/8 COLOR CODE YELLOW PSKS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pigtail/Stem Terminal - PSKS0231/4 - Penn-Union Corp.
Edinboro, PA, USA
Pigtail/Stem Terminal
PSKS0231/4
Pigtail/Stem Terminal PSKS0231/4
TIN PLATED COPPER STEM MATERIAL ACSR/ALUMINUM CONDUCTOR MATERIAL 1/0 TO 6/1 AWG ACSR CONDUCTOR SIZE 1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE 0.258 INCH DIA X 3-1/4 INCH L PIGTAIL SIZE DIE INDEX BG, 5/8 COLOR CODE YELLOW PSKS MODEL
  • TIN PLATED COPPER STEM MATERIAL
  • ACSR/ALUMINUM CONDUCTOR MATERIAL
  • 1/0 TO 6/1 AWG ACSR CONDUCTOR SIZE
  • 1/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
  • 0.258 INCH DIA X 3-1/4 INCH L PIGTAIL SIZE
  • DIE INDEX BG, 5/8
  • COLOR CODE YELLOW
  • PSKS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PSKS0231/4
Product Name Pigtail/Stem Terminal
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2777.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
2 suppliers
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1787267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details