Penn-Union Corp. Service Entrance Sleeve PS301

Description
ALUMINUM MATERIAL 4 INCH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL 0.84/B-249 DIE INDEX 2 AWG STRANDED, 1 AWG STRANDED, 1/0 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 3/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 2 AWG SIDE B ACSR CONDUCTOR SIZE 3/0 AWG SIDE A ACSR CONDUCTOR SIZE APPROVAL RUS PS MODEL
Datasheet
Description
ALUMINUM MATERIAL 4 INCH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL 0.84/B-249 DIE INDEX 2 AWG STRANDED, 1 AWG STRANDED, 1/0 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 3/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 2 AWG SIDE B ACSR CONDUCTOR SIZE 3/0 AWG SIDE A ACSR CONDUCTOR SIZE APPROVAL RUS PS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PS301 - Penn-Union Corp.
Edinboro, PA, USA
Service Entrance Sleeve
PS301
Service Entrance Sleeve PS301
ALUMINUM MATERIAL 4 INCH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL 0.84/B-249 DIE INDEX 2 AWG STRANDED, 1 AWG STRANDED, 1/0 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 3/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 2 AWG SIDE B ACSR CONDUCTOR SIZE 3/0 AWG SIDE A ACSR CONDUCTOR SIZE APPROVAL RUS PS MODEL
  • ALUMINUM MATERIAL
  • 4 INCH
  • ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL
  • 0.84/B-249 DIE INDEX
  • 2 AWG STRANDED, 1 AWG STRANDED, 1/0 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE
  • 3/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE
  • 2 AWG SIDE B ACSR CONDUCTOR SIZE
  • 3/0 AWG SIDE A ACSR CONDUCTOR SIZE
  • APPROVAL RUS
  • PS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PS301
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627080-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Insulated Ferrules - 2622.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details