Penn-Union Corp. Service Entrance Sleeve PS201

Description
ALUMINUM MATERIAL 4 INCH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL 0.84/B-249 DIE INDEX 2 AWG STRANDED, 1 AWG STRANDED, 1/0 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 2 AWG SIDE B ACSR CONDUCTOR SIZE 2/0 AWG SIDE A ACSR CONDUCTOR SIZE APPROVAL RUS PS MODEL
Datasheet
Description
ALUMINUM MATERIAL 4 INCH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL 0.84/B-249 DIE INDEX 2 AWG STRANDED, 1 AWG STRANDED, 1/0 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 2 AWG SIDE B ACSR CONDUCTOR SIZE 2/0 AWG SIDE A ACSR CONDUCTOR SIZE APPROVAL RUS PS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PS201 - Penn-Union Corp.
Edinboro, PA, USA
Service Entrance Sleeve
PS201
Service Entrance Sleeve PS201
ALUMINUM MATERIAL 4 INCH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL 0.84/B-249 DIE INDEX 2 AWG STRANDED, 1 AWG STRANDED, 1/0 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 2 AWG SIDE B ACSR CONDUCTOR SIZE 2/0 AWG SIDE A ACSR CONDUCTOR SIZE APPROVAL RUS PS MODEL
  • ALUMINUM MATERIAL
  • 4 INCH
  • ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL
  • 0.84/B-249 DIE INDEX
  • 2 AWG STRANDED, 1 AWG STRANDED, 1/0 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE
  • 2/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE
  • 2 AWG SIDE B ACSR CONDUCTOR SIZE
  • 2/0 AWG SIDE A ACSR CONDUCTOR SIZE
  • APPROVAL RUS
  • PS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PS201
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1787328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Connector Contacts - 102100-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details