Penn-Union Corp. Mechanical Cable Lug PPNL4/04

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-7/8 INCH OVERALL LENGTH 4 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 3 INCH W X 1/4 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE 5/8 INCH HEX SOCKET SCREW TYPE PPNL MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-7/8 INCH OVERALL LENGTH 4 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 3 INCH W X 1/4 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE 5/8 INCH HEX SOCKET SCREW TYPE PPNL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - PPNL4/04 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
PPNL4/04
Mechanical Cable Lug PPNL4/04
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-7/8 INCH OVERALL LENGTH 4 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 3 INCH W X 1/4 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE 5/8 INCH HEX SOCKET SCREW TYPE PPNL MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 4-7/8 INCH OVERALL LENGTH
  • 4 AWG STRANDED MIN. CONDUCTOR SIZE
  • 4/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/8 INCH L X 3 INCH W X 1/4 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 5/8 INCH HEX SOCKET SCREW TYPE
  • PPNL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PPNL4/04
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2389.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Connector Contacts - 1-163083-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Ring Terminals - 1788621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details