Penn-Union Corp. Mechanical Cable Lug PPNL4/02

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-7/8 INCH OVERALL LENGTH 4 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 1-1/8 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 5/8 INCH HEX SOCKET SCREW TYPE PPNL MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-7/8 INCH OVERALL LENGTH 4 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 1-1/8 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 5/8 INCH HEX SOCKET SCREW TYPE PPNL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - PPNL4/02 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
PPNL4/02
Mechanical Cable Lug PPNL4/02
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-7/8 INCH OVERALL LENGTH 4 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 1-1/8 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 5/8 INCH HEX SOCKET SCREW TYPE PPNL MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 4-7/8 INCH OVERALL LENGTH
  • 4 AWG STRANDED MIN. CONDUCTOR SIZE
  • 4/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/8 INCH L X 1-1/8 INCH W X 1/4 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 5/8 INCH HEX SOCKET SCREW TYPE
  • PPNL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PPNL4/02
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data