Penn-Union Corp. Mechanical Cable Lug PPNL10002

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6-3/4 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 1-3/4 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1-3/8 INCH HEX SOCKET SCREW TYPE PPNL MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6-3/4 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 1-3/4 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1-3/8 INCH HEX SOCKET SCREW TYPE PPNL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - PPNL10002 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
PPNL10002
Mechanical Cable Lug PPNL10002
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 6-3/4 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 1-3/4 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1-3/8 INCH HEX SOCKET SCREW TYPE PPNL MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 6-3/4 INCH OVERALL LENGTH
  • 750 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/8 INCH L X 1-3/4 INCH W X 1/2 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1-3/8 INCH HEX SOCKET SCREW TYPE
  • PPNL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PPNL10002
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2227.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details