Penn-Union Corp. Mechanical Cable Lug PP2NL8002

Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-15/16 INCH OVERALL LENGTH 400 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 1-5/8 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1-1/4 INCH HEX SOCKET SCREW TYPE PP2NL MODEL
Datasheet
Description
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-15/16 INCH OVERALL LENGTH 400 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 1-5/8 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1-1/4 INCH HEX SOCKET SCREW TYPE PP2NL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - PP2NL8002 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
PP2NL8002
Mechanical Cable Lug PP2NL8002
HORIZONTAL 90 DEG TYPE COPPER ALLOY MATERIAL 4-15/16 INCH OVERALL LENGTH 400 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE 2 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 1-5/8 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1-1/4 INCH HEX SOCKET SCREW TYPE PP2NL MODEL
  • HORIZONTAL 90 DEG TYPE
  • COPPER ALLOY MATERIAL
  • 4-15/16 INCH OVERALL LENGTH
  • 400 MCM MIN. CONDUCTOR SIZE
  • 800 MCM MAX. CONDUCTOR SIZE
  • 2 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-1/8 INCH L X 1-5/8 INCH W X 1/2 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1-1/4 INCH HEX SOCKET SCREW TYPE
  • PP2NL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PP2NL8002
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2388.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Blade Terminals - 1787241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers