Penn-Union Corp. Twist On Wire Connector PNYW

Description
WING TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 300 V 600 V BUILDING WIRE 1000 V (FIXTURE, SIGN) VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER KEG STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION SPRING TYPE PNYW MODEL
Datasheet
Description
WING TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 300 V 600 V BUILDING WIRE 1000 V (FIXTURE, SIGN) VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER KEG STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION SPRING TYPE PNYW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - PNYW - Penn-Union Corp.
Edinboro, PA, USA
Twist On Wire Connector
PNYW
Twist On Wire Connector PNYW
WING TYPE YELLOW COLOR (2) #18 MIN. WIRE COMBINATION SIZE (3) #12 MAX. WIRE COMBINATION SIZE 22 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 300 V 600 V BUILDING WIRE 1000 V (FIXTURE, SIGN) VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER KEG STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION SPRING TYPE PNYW MODEL
  • WING TYPE
  • YELLOW COLOR
  • (2) #18 MIN. WIRE COMBINATION SIZE
  • (3) #12 MAX. WIRE COMBINATION SIZE
  • 22 TO 10 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V
  • 600 V BUILDING WIRE
  • 1000 V (FIXTURE, SIGN) VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 500 PER KEG STANDARD PACKAGE
  • COPPER WIRE TYPE
  • LIVE ACTION SPRING TYPE
  • PNYW MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PNYW
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Quick Disconnects - 100494-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
4 suppliers
Ring Terminals - 1788613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details