Penn-Union Corp. Twist On Wire Connector PNRW

Description
WING TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 300 V 600 V BUILDING WIRE 1000 V (FIXTURE, SIGN) VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER KEG STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION SPRING TYPE PNRW MODEL
Datasheet
Description
WING TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 300 V 600 V BUILDING WIRE 1000 V (FIXTURE, SIGN) VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER KEG STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION SPRING TYPE PNRW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - PNRW - Penn-Union Corp.
Edinboro, PA, USA
Twist On Wire Connector
PNRW
Twist On Wire Connector PNRW
WING TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (5) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 300 V 600 V BUILDING WIRE 1000 V (FIXTURE, SIGN) VOLTAGE RATING 221 DEG F TEMPERATURE RATING 500 PER KEG STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION SPRING TYPE PNRW MODEL
  • WING TYPE
  • RED COLOR
  • (2) #14 MIN. WIRE COMBINATION SIZE
  • (5) #12 MAX. WIRE COMBINATION SIZE
  • 18 TO 10 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V
  • 600 V BUILDING WIRE
  • 1000 V (FIXTURE, SIGN) VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 500 PER KEG STANDARD PACKAGE
  • COPPER WIRE TYPE
  • LIVE ACTION SPRING TYPE
  • PNRW MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PNRW
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2866.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 102348-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details