Penn-Union Corp. Twist On Wire Connector PNRK

Description
KNURLED TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (2) #10, (2) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 300 V 600 V BUILDING WIRE 1000 V (FIXTURE, SIGN) VOLTAGE RATING 221 DEG F TEMPERATURE RATING 250 PER KEG STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION SPRING TYPE PNRK MODEL
Datasheet
Description
KNURLED TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (2) #10, (2) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 300 V 600 V BUILDING WIRE 1000 V (FIXTURE, SIGN) VOLTAGE RATING 221 DEG F TEMPERATURE RATING 250 PER KEG STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION SPRING TYPE PNRK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist On Wire Connector - PNRK - Penn-Union Corp.
Edinboro, PA, USA
Twist On Wire Connector
PNRK
Twist On Wire Connector PNRK
KNURLED TYPE RED COLOR (2) #14 MIN. WIRE COMBINATION SIZE (2) #10, (2) #12 MAX. WIRE COMBINATION SIZE 18 TO 10 AWG WIRE SIZE UL, CSA APPROVAL 300 V 600 V BUILDING WIRE 1000 V (FIXTURE, SIGN) VOLTAGE RATING 221 DEG F TEMPERATURE RATING 250 PER KEG STANDARD PACKAGE COPPER WIRE TYPE LIVE ACTION SPRING TYPE PNRK MODEL
  • KNURLED TYPE
  • RED COLOR
  • (2) #14 MIN. WIRE COMBINATION SIZE
  • (2) #10, (2) #12 MAX. WIRE COMBINATION SIZE
  • 18 TO 10 AWG WIRE SIZE
  • UL, CSA APPROVAL
  • 300 V
  • 600 V BUILDING WIRE
  • 1000 V (FIXTURE, SIGN) VOLTAGE RATING
  • 221 DEG F TEMPERATURE RATING
  • 250 PER KEG STANDARD PACKAGE
  • COPPER WIRE TYPE
  • LIVE ACTION SPRING TYPE
  • PNRK MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PNRK
Product Name Twist On Wire Connector
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Quick Disconnects - 1-1659254-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Crocodile Clips - 1902768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel-plated steel
Features RoHS
View Details