IN LINE CORROSION RESISTANT TYPE
3 INCH L X 1-3/8 INCH W X 1-15/32 INCH H SIZE
4 AWG SOLID MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
15/16 INCH-16 TPI SCREW SIZE
2 SCREW(S)
3/8 INCH DIA HEX SIZE
PNLC MODEL
Penn-Union Corp.
Done
Datasheet
Description
IN LINE CORROSION RESISTANT TYPE
3 INCH L X 1-3/8 INCH W X 1-15/32 INCH H SIZE
4 AWG SOLID MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
15/16 INCH-16 TPI SCREW SIZE
2 SCREW(S)
3/8 INCH DIA HEX SIZE
PNLC MODEL
IN LINE CORROSION RESISTANT TYPE
3 INCH L X 1-3/8 INCH W X 1-15/32 INCH H SIZE
4 AWG SOLID MIN. CONDUCTOR SIZE
500 MCM MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
15/16 INCH-16 TPI SCREW SIZE
2 SCREW(S)
3/8 INCH DIA HEX SIZE
PNLC MODEL