BRONZE MATERIAL
7/8 INCH OVERALL LENGTH
14 AWG SOLID MIN. CONDUCTOR SIZE
8 AWG STRANDED MAX. CONDUCTOR SIZE
UL, CSA, CUL APPROVAL
1 CONDUCTOR(S)
13/64 INCH STUD SIZE
3/8 INCH W X 3/32 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
#12-24 TPI SLOT SCREW TYPE
PNL MODEL
Penn-Union Corp.
Done
Datasheet
Description
BRONZE MATERIAL
7/8 INCH OVERALL LENGTH
14 AWG SOLID MIN. CONDUCTOR SIZE
8 AWG STRANDED MAX. CONDUCTOR SIZE
UL, CSA, CUL APPROVAL
1 CONDUCTOR(S)
13/64 INCH STUD SIZE
3/8 INCH W X 3/32 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
#12-24 TPI SLOT SCREW TYPE
PNL MODEL
BRONZE MATERIAL
7/8 INCH OVERALL LENGTH
14 AWG SOLID MIN. CONDUCTOR SIZE
8 AWG STRANDED MAX. CONDUCTOR SIZE
UL, CSA, CUL APPROVAL
1 CONDUCTOR(S)
13/64 INCH STUD SIZE
3/8 INCH W X 3/32 INCH THK PAD SIZE
1 PAD HOLE(S)
STRAIGHT PAD TYPE
#12-24 TPI SLOT SCREW TYPE
PNL MODEL