Penn-Union Corp. Mechanical Cable Lug PNL2502N

Description
BRONZE MATERIAL 4-1/4 INCH OVERALL LENGTH 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE CSA APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1 INCH W X 7/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 3/4 INCH-16 TPI HEX SOCKET SCREW TYPE PNL MODEL
Datasheet
Description
BRONZE MATERIAL 4-1/4 INCH OVERALL LENGTH 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE CSA APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1 INCH W X 7/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 3/4 INCH-16 TPI HEX SOCKET SCREW TYPE PNL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - PNL2502N - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
PNL2502N
Mechanical Cable Lug PNL2502N
BRONZE MATERIAL 4-1/4 INCH OVERALL LENGTH 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE CSA APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1 INCH W X 7/32 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 3/4 INCH-16 TPI HEX SOCKET SCREW TYPE PNL MODEL
  • BRONZE MATERIAL
  • 4-1/4 INCH OVERALL LENGTH
  • 6 AWG SOLID MIN. CONDUCTOR SIZE
  • 250 MCM MAX. CONDUCTOR SIZE
  • CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 1 INCH W X 7/32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 3/4 INCH-16 TPI HEX SOCKET SCREW TYPE
  • PNL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PNL2502N
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2856.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers