Penn-Union Corp. Mechanical Cable Lug PNL2501B

Description
SCREW TYPE BRONZE MATERIAL 1-31/32 INCH OVERALL LENGTH 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 15/16 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE STANDARD PACKAGE 1 PER BAG PNL MODEL
Datasheet
Description
SCREW TYPE BRONZE MATERIAL 1-31/32 INCH OVERALL LENGTH 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 15/16 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE STANDARD PACKAGE 1 PER BAG PNL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - PNL2501B - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
PNL2501B
Mechanical Cable Lug PNL2501B
SCREW TYPE BRONZE MATERIAL 1-31/32 INCH OVERALL LENGTH 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 15/16 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE STANDARD PACKAGE 1 PER BAG PNL MODEL
  • SCREW TYPE
  • BRONZE MATERIAL
  • 1-31/32 INCH OVERALL LENGTH
  • 6 AWG SOLID MIN. CONDUCTOR SIZE
  • 250 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 15/16 INCH W X 1/8 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • STANDARD PACKAGE 1 PER BAG
  • PNL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PNL2501B
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Ferrules - 2852.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details