Penn-Union Corp. Mechanical Cable Lug PNL250

Description
BRONZE MATERIAL 1.97 INCH OVERALL LENGTH 6 AWG SOLID MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 0.94 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE
Datasheet
Description
BRONZE MATERIAL 1.97 INCH OVERALL LENGTH 6 AWG SOLID MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 0.94 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - PNL250 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
PNL250
Mechanical Cable Lug PNL250
BRONZE MATERIAL 1.97 INCH OVERALL LENGTH 6 AWG SOLID MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 0.94 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE
  • BRONZE MATERIAL
  • 1.97 INCH OVERALL LENGTH
  • 6 AWG SOLID MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 5/16 INCH STUD SIZE
  • 0.94 INCH W X 0.13 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • HEX SOCKET SCREW TYPE
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PNL250
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Crocodile Clips - 1902680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details
Splices - 054955-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 18 to 22 AWG
International 0.3000 to 0.8000 mm2
View Details