Penn-Union Corp. Mechanical Cable Lug PNL10002

Description
BRONZE MATERIAL 4-7/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-3/4 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1-3/8 INCH-14 TPI HEX SOCKET SCREW TYPE PNL MODEL
Datasheet
Description
BRONZE MATERIAL 4-7/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-3/4 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1-3/8 INCH-14 TPI HEX SOCKET SCREW TYPE PNL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - PNL10002 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
PNL10002
Mechanical Cable Lug PNL10002
BRONZE MATERIAL 4-7/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-3/4 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 1-3/8 INCH-14 TPI HEX SOCKET SCREW TYPE PNL MODEL
  • BRONZE MATERIAL
  • 4-7/8 INCH OVERALL LENGTH
  • 500 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • UL, CSA, CUL APPROVAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 1-3/4 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1-3/8 INCH-14 TPI HEX SOCKET SCREW TYPE
  • PNL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PNL10002
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2867.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Quick Disconnects - 100605-7 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 13 to 17 AWG
View Details
2 suppliers
Ring Terminals - 1788611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details