Penn-Union Corp. Mechanical Cable Lug PNL1000

Description
BRONZE MATERIAL 3-7/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-3/4 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1-3/8 INCH-14 TPI HEX SOCKET SCREW TYPE PNL MODEL
Datasheet
Description
BRONZE MATERIAL 3-7/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-3/4 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1-3/8 INCH-14 TPI HEX SOCKET SCREW TYPE PNL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - PNL1000 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
PNL1000
Mechanical Cable Lug PNL1000
BRONZE MATERIAL 3-7/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE UL, CSA, CUL APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-3/4 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1-3/8 INCH-14 TPI HEX SOCKET SCREW TYPE PNL MODEL
  • BRONZE MATERIAL
  • 3-7/8 INCH OVERALL LENGTH
  • 500 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • UL, CSA, CUL APPROVAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 1-3/4 INCH W X 3/8 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1-3/8 INCH-14 TPI HEX SOCKET SCREW TYPE
  • PNL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PNL1000
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Quick Disconnects - 1-1627099-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Dual Wire Ferrules - 2802.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details