Penn-Union Corp. Service Entrance Sleeve PIK88

Description
PRE INSULATED ALUMINUM MATERIAL 2-7/8 INCH ALUMINUM, COPPER CONDUCTOR MATERIAL BROWN COLOR CODE BG OR 5/8 DIE INDEX 10 AWG STRANDED, 8 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 10 AWG STRANDED, 8 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE APPLICABLE STANDARD ANSI C119.4 APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK MODEL
Datasheet
Description
PRE INSULATED ALUMINUM MATERIAL 2-7/8 INCH ALUMINUM, COPPER CONDUCTOR MATERIAL BROWN COLOR CODE BG OR 5/8 DIE INDEX 10 AWG STRANDED, 8 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 10 AWG STRANDED, 8 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE APPLICABLE STANDARD ANSI C119.4 APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PIK88 - Penn-Union Corp.
Edinboro, PA, USA
Service Entrance Sleeve
PIK88
Service Entrance Sleeve PIK88
PRE INSULATED ALUMINUM MATERIAL 2-7/8 INCH ALUMINUM, COPPER CONDUCTOR MATERIAL BROWN COLOR CODE BG OR 5/8 DIE INDEX 10 AWG STRANDED, 8 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 10 AWG STRANDED, 8 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE APPLICABLE STANDARD ANSI C119.4 APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK MODEL
  • PRE INSULATED ALUMINUM MATERIAL
  • 2-7/8 INCH
  • ALUMINUM, COPPER CONDUCTOR MATERIAL
  • BROWN COLOR CODE
  • BG OR 5/8 DIE INDEX
  • 10 AWG STRANDED, 8 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE
  • 10 AWG STRANDED, 8 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE
  • APPLICABLE STANDARD ANSI C119.4
  • APPROVAL RUS
  • INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT
  • PIK MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PIK88
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2623.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 1-104479-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details