Penn-Union Corp. Service Entrance Sleeve PIK68

Description
PRE INSULATED ALUMINUM MATERIAL 2-7/8 INCH ALUMINUM, COPPER CONDUCTOR MATERIAL GREEN, BROWN COLOR CODE BG OR 5/8 DIE INDEX 10 AWG STRANDED, 8 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 8 AWG STRANDED, 6 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE APPLICABLE STANDARD ANSI C119.4 APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK MODEL
Datasheet
Description
PRE INSULATED ALUMINUM MATERIAL 2-7/8 INCH ALUMINUM, COPPER CONDUCTOR MATERIAL GREEN, BROWN COLOR CODE BG OR 5/8 DIE INDEX 10 AWG STRANDED, 8 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 8 AWG STRANDED, 6 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE APPLICABLE STANDARD ANSI C119.4 APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PIK68 - Penn-Union Corp.
Edinboro, PA, USA
Service Entrance Sleeve
PIK68
Service Entrance Sleeve PIK68
PRE INSULATED ALUMINUM MATERIAL 2-7/8 INCH ALUMINUM, COPPER CONDUCTOR MATERIAL GREEN, BROWN COLOR CODE BG OR 5/8 DIE INDEX 10 AWG STRANDED, 8 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 8 AWG STRANDED, 6 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE APPLICABLE STANDARD ANSI C119.4 APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK MODEL
  • PRE INSULATED ALUMINUM MATERIAL
  • 2-7/8 INCH
  • ALUMINUM, COPPER CONDUCTOR MATERIAL
  • GREEN, BROWN COLOR CODE
  • BG OR 5/8 DIE INDEX
  • 10 AWG STRANDED, 8 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE
  • 8 AWG STRANDED, 6 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE
  • APPLICABLE STANDARD ANSI C119.4
  • APPROVAL RUS
  • INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT
  • PIK MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PIK68
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2777.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
2 suppliers
Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Ring Terminals - 1788658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details