Penn-Union Corp. Service Entrance Sleeve PIK28

Description
PRE INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL ORANGE, BROWN COLOR CODE BG OR 5/8 DIE INDEX 10 AWG STRANDED, 8 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE 4 AWG SIDE A ACSR CONDUCTOR SIZE APPLICABLE STANDARD ANSI C119.4 APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK MODEL
Datasheet
Description
PRE INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL ORANGE, BROWN COLOR CODE BG OR 5/8 DIE INDEX 10 AWG STRANDED, 8 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE 4 AWG SIDE A ACSR CONDUCTOR SIZE APPLICABLE STANDARD ANSI C119.4 APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PIK28 - Penn-Union Corp.
Edinboro, PA, USA
Service Entrance Sleeve
PIK28
Service Entrance Sleeve PIK28
PRE INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL ORANGE, BROWN COLOR CODE BG OR 5/8 DIE INDEX 10 AWG STRANDED, 8 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE 4 AWG SIDE A ACSR CONDUCTOR SIZE APPLICABLE STANDARD ANSI C119.4 APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK MODEL
  • PRE INSULATED ALUMINUM MATERIAL
  • 2-7/8 INCH
  • ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL
  • ORANGE, BROWN COLOR CODE
  • BG OR 5/8 DIE INDEX
  • 10 AWG STRANDED, 8 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE
  • 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE
  • 4 AWG SIDE A ACSR CONDUCTOR SIZE
  • APPLICABLE STANDARD ANSI C119.4
  • APPROVAL RUS
  • INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT
  • PIK MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PIK28
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2391.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Bootlace Ferrules - 1787359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details