Penn-Union Corp. Service Entrance Sleeve PIK26

Description
PRE INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL ORANGE, GREEN COLOR CODE BG OR 5/8 DIE INDEX 8 AWG STRANDED, 6 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE 4 AWG SIDE A ACSR CONDUCTOR SIZE APPLICABLE STANDARD ANSI C119.4 APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK MODEL
Datasheet
Description
PRE INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL ORANGE, GREEN COLOR CODE BG OR 5/8 DIE INDEX 8 AWG STRANDED, 6 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE 4 AWG SIDE A ACSR CONDUCTOR SIZE APPLICABLE STANDARD ANSI C119.4 APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PIK26 - Penn-Union Corp.
Edinboro, PA, USA
Service Entrance Sleeve
PIK26
Service Entrance Sleeve PIK26
PRE INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL ORANGE, GREEN COLOR CODE BG OR 5/8 DIE INDEX 8 AWG STRANDED, 6 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE 4 AWG SIDE A ACSR CONDUCTOR SIZE APPLICABLE STANDARD ANSI C119.4 APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK MODEL
  • PRE INSULATED ALUMINUM MATERIAL
  • 2-7/8 INCH
  • ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL
  • ORANGE, GREEN COLOR CODE
  • BG OR 5/8 DIE INDEX
  • 8 AWG STRANDED, 6 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE
  • 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE
  • 4 AWG SIDE A ACSR CONDUCTOR SIZE
  • APPLICABLE STANDARD ANSI C119.4
  • APPROVAL RUS
  • INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT
  • PIK MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PIK26
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2392.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Crocodile Clips - 1902559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details
Quick Disconnects - 100570-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers