Penn-Union Corp. Service Entrance Sleeve PIK202

Description
PRE INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, ALUMINUM CONDUCTOR MATERIAL GRAY, ORANGE COLOR CODE 0.84 (HAND), B-249/EEI 11A (HYDRAULIC) DIE INDEX 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 4 AWG SIDE B ACSR CONDUCTOR SIZE 2/0 AWG SIDE A ACSR CONDUCTOR SIZE APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK 840 MODEL
Datasheet
Description
PRE INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, ALUMINUM CONDUCTOR MATERIAL GRAY, ORANGE COLOR CODE 0.84 (HAND), B-249/EEI 11A (HYDRAULIC) DIE INDEX 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 4 AWG SIDE B ACSR CONDUCTOR SIZE 2/0 AWG SIDE A ACSR CONDUCTOR SIZE APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK 840 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PIK202 - Penn-Union Corp.
Edinboro, PA, USA
Service Entrance Sleeve
PIK202
Service Entrance Sleeve PIK202
PRE INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, ALUMINUM CONDUCTOR MATERIAL GRAY, ORANGE COLOR CODE 0.84 (HAND), B-249/EEI 11A (HYDRAULIC) DIE INDEX 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 4 AWG SIDE B ACSR CONDUCTOR SIZE 2/0 AWG SIDE A ACSR CONDUCTOR SIZE APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK 840 MODEL
  • PRE INSULATED ALUMINUM MATERIAL
  • 5-1/2 INCH
  • ACSR, ALUMINUM CONDUCTOR MATERIAL
  • GRAY, ORANGE COLOR CODE
  • 0.84 (HAND), B-249/EEI 11A (HYDRAULIC) DIE INDEX
  • 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE
  • 2/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE
  • 4 AWG SIDE B ACSR CONDUCTOR SIZE
  • 2/0 AWG SIDE A ACSR CONDUCTOR SIZE
  • APPROVAL RUS
  • INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT
  • PIK 840 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PIK202
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details