Penn-Union Corp. Service Entrance Sleeve PIK14

Description
PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER/ALUMINUM CONDUCTOR MATERIAL RED, BLUE COLOR CODE 5/8, BG DIE INDEX 6 TO 5 AWG STRANDED, 4 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2 TO 1 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 6 AWG SIDE B ACSR CONDUCTOR SIZE 2 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPLIANT OUTER DIAMETER 5/8 INCH JACKET MATERIAL NYLON
Datasheet
Description
PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER/ALUMINUM CONDUCTOR MATERIAL RED, BLUE COLOR CODE 5/8, BG DIE INDEX 6 TO 5 AWG STRANDED, 4 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2 TO 1 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 6 AWG SIDE B ACSR CONDUCTOR SIZE 2 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPLIANT OUTER DIAMETER 5/8 INCH JACKET MATERIAL NYLON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PIK14 - Penn-Union Corp.
Edinboro, PA, USA
Service Entrance Sleeve
PIK14
Service Entrance Sleeve PIK14
PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER/ALUMINUM CONDUCTOR MATERIAL RED, BLUE COLOR CODE 5/8, BG DIE INDEX 6 TO 5 AWG STRANDED, 4 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2 TO 1 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 6 AWG SIDE B ACSR CONDUCTOR SIZE 2 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPLIANT OUTER DIAMETER 5/8 INCH JACKET MATERIAL NYLON
  • PRE-INSULATED ALUMINUM MATERIAL
  • 2-7/8 INCH
  • ACSR, COPPER/ALUMINUM CONDUCTOR MATERIAL
  • RED, BLUE COLOR CODE
  • 5/8, BG DIE INDEX
  • 6 TO 5 AWG STRANDED, 4 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE
  • 2 TO 1 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE
  • 6 AWG SIDE B ACSR CONDUCTOR SIZE
  • 2 AWG SIDE A ACSR CONDUCTOR SIZE
  • ROHS COMPLIANT
  • OUTER DIAMETER 5/8 INCH
  • JACKET MATERIAL NYLON
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PIK14
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details