Penn-Union Corp. Service Entrance Sleeve PIK12

Description
PRE INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL RED, ORANGE COLOR CODE BG OR 5/8 DIE INDEX 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2 TO 1 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 4 AWG SIDE B ACSR CONDUCTOR SIZE 2 AWG SIDE A ACSR CONDUCTOR SIZE APPLICABLE STANDARD ANSI C119.4 APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK MODEL
Datasheet
Description
PRE INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL RED, ORANGE COLOR CODE BG OR 5/8 DIE INDEX 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2 TO 1 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 4 AWG SIDE B ACSR CONDUCTOR SIZE 2 AWG SIDE A ACSR CONDUCTOR SIZE APPLICABLE STANDARD ANSI C119.4 APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PIK12 - Penn-Union Corp.
Edinboro, PA, USA
Service Entrance Sleeve
PIK12
Service Entrance Sleeve PIK12
PRE INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL RED, ORANGE COLOR CODE BG OR 5/8 DIE INDEX 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2 TO 1 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 4 AWG SIDE B ACSR CONDUCTOR SIZE 2 AWG SIDE A ACSR CONDUCTOR SIZE APPLICABLE STANDARD ANSI C119.4 APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK MODEL
  • PRE INSULATED ALUMINUM MATERIAL
  • 2-7/8 INCH
  • ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL
  • RED, ORANGE COLOR CODE
  • BG OR 5/8 DIE INDEX
  • 4 TO 3 AWG STRANDED, 2 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE
  • 2 TO 1 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE
  • 4 AWG SIDE B ACSR CONDUCTOR SIZE
  • 2 AWG SIDE A ACSR CONDUCTOR SIZE
  • APPLICABLE STANDARD ANSI C119.4
  • APPROVAL RUS
  • INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT
  • PIK MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PIK12
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Quick Disconnects - 1-1627024-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details