Penn-Union Corp. Service Entrance Sleeve PIK08

Description
PRE INSULATED ALUMINUM MATERIAL 2-7/8 INCH ALUMINUM, COPPER CONDUCTOR MATERIAL YELLOW, BROWN COLOR CODE BG OR 5/8 DIE INDEX 10 AWG STRANDED, 8 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 1/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE APPLICABLE STANDARD ANSI C119.4 APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK MODEL
Datasheet
Description
PRE INSULATED ALUMINUM MATERIAL 2-7/8 INCH ALUMINUM, COPPER CONDUCTOR MATERIAL YELLOW, BROWN COLOR CODE BG OR 5/8 DIE INDEX 10 AWG STRANDED, 8 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 1/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE APPLICABLE STANDARD ANSI C119.4 APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PIK08 - Penn-Union Corp.
Edinboro, PA, USA
Service Entrance Sleeve
PIK08
Service Entrance Sleeve PIK08
PRE INSULATED ALUMINUM MATERIAL 2-7/8 INCH ALUMINUM, COPPER CONDUCTOR MATERIAL YELLOW, BROWN COLOR CODE BG OR 5/8 DIE INDEX 10 AWG STRANDED, 8 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 1/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE APPLICABLE STANDARD ANSI C119.4 APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK MODEL
  • PRE INSULATED ALUMINUM MATERIAL
  • 2-7/8 INCH
  • ALUMINUM, COPPER CONDUCTOR MATERIAL
  • YELLOW, BROWN COLOR CODE
  • BG OR 5/8 DIE INDEX
  • 10 AWG STRANDED, 8 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE
  • 1/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE
  • APPLICABLE STANDARD ANSI C119.4
  • APPROVAL RUS
  • INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT
  • PIK MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PIK08
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Dual Wire Ferrules - 2796.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details