Penn-Union Corp. Service Entrance Sleeve PIK01

Description
PRE INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL YELLOW, RED COLOR CODE BG OR 5/8 DIE INDEX 2 TO 1 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 1/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 2 AWG SIDE B ACSR CONDUCTOR SIZE APPLICABLE STANDARD ANSI C119.4 APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK MODEL
Datasheet
Description
PRE INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL YELLOW, RED COLOR CODE BG OR 5/8 DIE INDEX 2 TO 1 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 1/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 2 AWG SIDE B ACSR CONDUCTOR SIZE APPLICABLE STANDARD ANSI C119.4 APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PIK01 - Penn-Union Corp.
Edinboro, PA, USA
Service Entrance Sleeve
PIK01
Service Entrance Sleeve PIK01
PRE INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL YELLOW, RED COLOR CODE BG OR 5/8 DIE INDEX 2 TO 1 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 1/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 2 AWG SIDE B ACSR CONDUCTOR SIZE APPLICABLE STANDARD ANSI C119.4 APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK MODEL
  • PRE INSULATED ALUMINUM MATERIAL
  • 2-7/8 INCH
  • ACSR, ALUMINUM, COPPER CONDUCTOR MATERIAL
  • YELLOW, RED COLOR CODE
  • BG OR 5/8 DIE INDEX
  • 2 TO 1 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE
  • 1/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE
  • 2 AWG SIDE B ACSR CONDUCTOR SIZE
  • APPLICABLE STANDARD ANSI C119.4
  • APPROVAL RUS
  • INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT
  • PIK MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PIK01
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2226.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Crocodile Clips - 1902719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass, bronze
Features RoHS; Insulated
View Details
Connector Contacts - 0603-15-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details