Penn-Union Corp. Service Entrance Sleeve PIK00R

Description
PRE INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, ALUMINUM CONDUCTOR MATERIAL YELLOW COLOR CODE 0.84 (HAND), B-249/EEI 11A (HYDRAULIC) DIE INDEX 1/0 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 1/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 1/0 AWG SIDE B ACSR CONDUCTOR SIZE 1/0 AWG SIDE A ACSR CONDUCTOR SIZE APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK 840 MODEL
Datasheet
Description
PRE INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, ALUMINUM CONDUCTOR MATERIAL YELLOW COLOR CODE 0.84 (HAND), B-249/EEI 11A (HYDRAULIC) DIE INDEX 1/0 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 1/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 1/0 AWG SIDE B ACSR CONDUCTOR SIZE 1/0 AWG SIDE A ACSR CONDUCTOR SIZE APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK 840 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PIK00R - Penn-Union Corp.
Edinboro, PA, USA
Service Entrance Sleeve
PIK00R
Service Entrance Sleeve PIK00R
PRE INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, ALUMINUM CONDUCTOR MATERIAL YELLOW COLOR CODE 0.84 (HAND), B-249/EEI 11A (HYDRAULIC) DIE INDEX 1/0 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE 1/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 1/0 AWG SIDE B ACSR CONDUCTOR SIZE 1/0 AWG SIDE A ACSR CONDUCTOR SIZE APPROVAL RUS INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT PIK 840 MODEL
  • PRE INSULATED ALUMINUM MATERIAL
  • 5-1/2 INCH
  • ACSR, ALUMINUM CONDUCTOR MATERIAL
  • YELLOW COLOR CODE
  • 0.84 (HAND), B-249/EEI 11A (HYDRAULIC) DIE INDEX
  • 1/0 AWG STRANDED SIDE B AL/CU CONDUCTOR SIZE
  • 1/0 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE
  • 1/0 AWG SIDE B ACSR CONDUCTOR SIZE
  • 1/0 AWG SIDE A ACSR CONDUCTOR SIZE
  • APPROVAL RUS
  • INCLUDES INSULATED NYLON JACKET WITH ANCHORING ALUMINUM INSERT
  • PIK 840 MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number PIK00R
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details
Dual Wire Ferrules - 2795.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details